DigiKey RF Amplifiers MAX2066ETL+T-ND

Description
RF Amplifier IC Cellular, CDMA, GSM 50MHz ~ 1GHz 40-TQFN (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, CDMA, GSM 50MHz ~ 1GHz 40-TQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2066ETL+T-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2066ETL+T-ND
RF Amplifiers MAX2066ETL+T-ND
RF Amplifier IC Cellular, CDMA, GSM 50MHz ~ 1GHz 40-TQFN (6x6)

RF Amplifier IC Cellular, CDMA, GSM 50MHz ~ 1GHz 40-TQFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2066ETL+T-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CDMA, GSM
Frequency Range 50 to 1000 MHz
Minimum Gain 20.5 dB
Maximum Gain 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2867-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1100 MHz
View Details
RF Amplifiers - 1127-1458-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1200 to 3000 MHz
View Details
RF Amplifiers - 1127-1752-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13000 to 25000 MHz
View Details
RF Amplifiers - 1127-2674-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 29500 MHz
View Details