DigiKey RF Amplifiers MAX2027EUP+D-ND

Description
RF Amplifier IC ATE, ISM, PHS, UMTS, WLL 50MHz ~ 400MHz 20-TSSOP-EP
Request a Quote Datasheet
Description
RF Amplifier IC ATE, ISM, PHS, UMTS, WLL 50MHz ~ 400MHz 20-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX2027EUP+D-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX2027EUP+D-ND
RF Amplifiers MAX2027EUP+D-ND
RF Amplifier IC ATE, ISM, PHS, UMTS, WLL 50MHz ~ 400MHz 20-TSSOP-EP

RF Amplifier IC ATE, ISM, PHS, UMTS, WLL 50MHz ~ 400MHz 20-TSSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX2027EUP+D-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ATE, ISM, PHS, UMTS, WLL
Frequency Range 50 to 400 MHz
Minimum Gain 15.5 dB
Maximum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1804-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-1722-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 5000 MHz
View Details
RF Amplifiers - 1127-3382-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-2667-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 16000 to 24000 MHz
View Details