DigiKey Analog to Digital Converters (ADC) MAX19777AZA+-ND

Description
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-UTWLP (.86x1.43)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-UTWLP (.86x1.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX19777AZA+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX19777AZA+-ND
Analog to Digital Converters (ADC) MAX19777AZA+-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-UTWLP (.86x1.43)

12 Bit Analog to Digital Converter 2 Input 1 SAR 8-UTWLP (.86x1.43)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX19777AZA+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire
Package Type 8-XFBGA, WLBGA
Pins 8
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4129-4BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1285BESA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-5962-9684601QLA-ND - DigiKey
Specs
Interface Type Parallel; SPI
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD1674KRZ-REELTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details