DigiKey
Analog to Digital Converters (ADC)
175-MAX1282BEUE+TDKR-ND
Description
IC ADC 12BIT 16-TSSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 12BIT 16-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
175-MAX1282BEUE+TDKR-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
SPI; SPI
|
|
Package Type
|
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
|
|
Packing Method
|
Digi-Reel®
|
|
Resolution
|
12 bits
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI; SPI
Package Type
32-WFQFN Exposed Pad, CSP
Packing Method
Tray
View Details
Package Type
16-UFBGA, WLCSP
Packing Method
Tape Reel
Pins
16
View Details
Interface Type
SPI; SPI
Package Type
6-WFDFN Exposed Pad
Packing Method
Cut Tape (CT)
View Details
Interface Type
Parallel; Parallel
Package Type
68-CLCC
Packing Method
Tray
View Details