Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A (Switch)
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX1705ESE+-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Output Voltage | 2.5 to 5.5 volts |
| IOUT | 1 amps |