IC REG BUCK ADJ 6A/6A DL 28WLP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX16712AWI+TDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 28-BGA, WLBGA |
| Special Features | Multiple Outputs |
| Output Voltage | 0.5000 to 5.8 volts |