DigiKey
Power Management - Specialized
MAX1620EEE+-ND
Description
LCD Display PMIC 16-QSOP
Request a Quote
Email Supplier
Datasheet
Description
LCD Display PMIC 16-QSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
MAX1620EEE+-ND |
|
Product Name
|
Power Management - Specialized |
|
Package Type
|
SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Regulator Category
Switching
Package Type
SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage
150 volts
View Details
Package Type
Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details