Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SO
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 161-LT1521CS8-5#TRPBFCT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |