Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 2A 20-WQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX15020ATP+-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 20-WQFN Exposed Pad |
| Output Voltage | 0.5000 to 36 volts |