Charge Pump Switching Regulator IC Negative Adjustable -1.4V 1 Output 30mA SOT-23-6
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 175-MAX16945TGUT/V+TTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-6 |
| Output Voltage | -5.5 to -1.4 volts |
| IOUT | 0.0300 amps |