2 Circuit IC Switch 1:1 2Ohm 10-TDFN (3x3)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX14761ETB+TDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Closed (NC); Normally Open (NO) |
| Supply Voltage (VS) | 3 to 5.5 volts |
| Ron | 2 ohms |
| Bandwidth | 100 MHz |