2 Circuit IC Switch 4:1 200Ohm 16-LFCSP-VQ (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG1209YCPZ-REEL7TR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 5 to 16.5 volts |
| Ron | 200 ohms |
| Bandwidth | 550 MHz |
| tON | 95 ns |