DigiKey Analog to Digital Converters (ADC) MAX1446GHJ+T-ND

Description
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (5x5)
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1446GHJ+T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1446GHJ+T-ND
Analog to Digital Converters (ADC) MAX1446GHJ+T-ND
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (5x5)

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-TQFP (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1446GHJ+T-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type TQFP; 32-TQFP
Packing Method Tape Reel
Pins 32
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4088BBCZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 161-LTC2315ITS8-12#WTRMPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-9475501MPA-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "8-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1038AEEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details