DigiKey
Analog to Digital Converters (ADC)
505-AD4080BBCZ-RLTR-ND
Description
IC ADC 20BIT 49-CSPBGA
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 20BIT 49-CSPBGA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
505-AD4080BBCZ-RLTR-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
SPI
|
|
Package Type
|
49-LFBGA, CSPBGA
|
|
Packing Method
|
Tape Reel
|
|
Pins
|
49
|
|
Resolution
|
20 bits
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI
Package Type
12-WFDFN Exposed Pad
Packing Method
Tape Reel
View Details
Interface Type
I2C; I2C
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Cut Tape (CT)
View Details
Interface Type
Parallel; Parallel
Package Type
CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method
Tube
View Details
Interface Type
SPI; SPI
Package Type
"10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method
Tape Reel
View Details