DigiKey Analog to Digital Converters (ADC) MAX132EWG-T-ND

Description
18 Bit Analog to Digital Converter 1 Input 1 Multi-Slope 24-SOIC
Request a Quote Datasheet
Description
18 Bit Analog to Digital Converter 1 Input 1 Multi-Slope 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX132EWG-T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX132EWG-T-ND
Analog to Digital Converters (ADC) MAX132EWG-T-ND
18 Bit Analog to Digital Converter 1 Input 1 Multi-Slope 24-SOIC

18 Bit Analog to Digital Converter 1 Input 1 Multi-Slope 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX132EWG-T-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
Resolution 18 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 1127-1281-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-VFQFN Exposed Pad
Pins 40
View Details
Analog to Digital Converters (ADC) - 161-LTC1863LIGN#WPBF-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4082BBCZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD4000BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details