DigiKey Analog to Digital Converters (ADC) 505-5962-89518012A-ND

Description
8 Bit Analog to Digital Converter 1 Input 2 Flash 20-CLCC (9x9)
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 1 Input 2 Flash 20-CLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-5962-89518012A-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-5962-89518012A-ND
Analog to Digital Converters (ADC) 505-5962-89518012A-ND
8 Bit Analog to Digital Converter 1 Input 2 Flash 20-CLCC (9x9)

8 Bit Analog to Digital Converter 1 Input 2 Flash 20-CLCC (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-5962-89518012A-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 20-CLCC
Packing Method Tube
Pins 20
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4000BRMZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX149BEAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11105AUT+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-6
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11203EEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details