DigiKey Analog to Digital Converters (ADC) MAX1293ACEG-ND

Description
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-QSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1293ACEG-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1293ACEG-ND
Analog to Digital Converters (ADC) MAX1293ACEG-ND
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-QSOP

12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1293ACEG-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4000BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC2481IDD#TRPBFTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 10-WFDFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11108AVB+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-XFQFN
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4082BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details