DigiKey
Analog to Digital Converters (ADC)
505-AD4129-8BCBZ-RL7CT-ND
Description
IC ADC 16BIT 35-WLCSP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 16BIT 35-WLCSP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
505-AD4129-8BCBZ-RL7CT-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
SPI; SPI
|
|
Package Type
|
35-UFBGA, WLCSP
|
|
Packing Method
|
Cut Tape (CT)
|
|
Pins
|
35
|
|
Resolution
|
16 bits
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
16-UFBGA, WLCSP
Packing Method
Tape Reel
Pins
16
View Details
Package Type
CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method
Tube
Resolution
16 bits
View Details
Interface Type
I2C; I2C
Package Type
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method
Digi-Reel®
View Details
Package Type
CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method
Tube
Resolution
12 bits
View Details