DigiKey Analog to Digital Converters (ADC) MAX1292AEEG-ND

Description
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-QSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1292AEEG-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1292AEEG-ND
Analog to Digital Converters (ADC) MAX1292AEEG-ND
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-QSOP

12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1292AEEG-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 1127-1278-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details
Analog to Digital Converters (ADC) - 175-MAX11606EUA+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11105AUT+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-6
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4691BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details