DigiKey Analog to Digital Converters (ADC) 505-AD1671KQ-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-CDIP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD1671KQ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD1671KQ-ND
Analog to Digital Converters (ADC) 505-AD1671KQ-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-CDIP

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-CDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD1671KQ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4022BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11102AUB+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX14002AAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD10242TZ/883B-ND - DigiKey
Specs
Package Type 68-CLCC
Packing Method Tray
Pins 68
View Details