DigiKey Analog to Digital Converters (ADC) MAX1245BEAP-ND

Description
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1245BEAP-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1245BEAP-ND
Analog to Digital Converters (ADC) MAX1245BEAP-ND
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1245BEAP-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4052BCPZ-R2DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4087BBCZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11607EUA+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4112BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details