DigiKey Analog to Digital Converters (ADC) 1127-1636-ND

Description
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-SMT (9x9)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-SMT (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 1127-1636-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
1127-1636-ND
Analog to Digital Converters (ADC) 1127-1636-ND
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-SMT (9x9)

12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-SMT (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1127-1636-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 64-VFQFN Exposed Pad
Pins 64
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-ADC0820CCM+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4129-8BCBZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4022BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4022BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details