DigiKey Analog to Digital Converters (ADC) MAX1228ACEP+T-ND

Description
12 Bit Analog to Digital Converter 6, 12 Input 1 SAR 20-QSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 6, 12 Input 1 SAR 20-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1228ACEP+T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1228ACEP+T-ND
Analog to Digital Converters (ADC) MAX1228ACEP+T-ND
12 Bit Analog to Digital Converter 6, 12 Input 1 SAR 20-QSOP

12 Bit Analog to Digital Converter 6, 12 Input 1 SAR 20-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1228ACEP+T-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 161-LTC1863LIGN#WPBF-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4685BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4003BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4691BCBZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 36-UFBGA, WLCSP
Packing Method Cut Tape (CT)
View Details