DigiKey Analog to Digital Converters (ADC) 505-5962-8876401LX-ND

Description
8 Bit Analog to Digital Converter 8 Input 2 Flash 24-CDIP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 8 Input 2 Flash 24-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-5962-8876401LX-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-5962-8876401LX-ND
Analog to Digital Converters (ADC) 505-5962-8876401LX-ND
8 Bit Analog to Digital Converter 8 Input 2 Flash 24-CDIP

8 Bit Analog to Digital Converter 8 Input 2 Flash 24-CDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-5962-8876401LX-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 1127-1281-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-VFQFN Exposed Pad
Pins 40
View Details
Analog to Digital Converters (ADC) - 175-MAX11163EUB+TCT-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11206EEE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 161-LTC2312HTS8-12#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Tape Reel
View Details