DigiKey Analog to Digital Converters (ADC) MAX1080BCUP-ND

Description
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1080BCUP-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1080BCUP-ND
Analog to Digital Converters (ADC) MAX1080BCUP-ND
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP

10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1080BCUP-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 10 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4002BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 161-LTC2376CMS-18-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "16-TFSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4129-4BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4682BCPZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details