DigiKey Analog to Digital Converters (ADC) MAX1039AEEE+-ND

Description
8 Bit Analog to Digital Converter 6, 12 Input 1 SAR 16-QSOP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 6, 12 Input 1 SAR 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1039AEEE+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1039AEEE+-ND
Analog to Digital Converters (ADC) MAX1039AEEE+-ND
8 Bit Analog to Digital Converter 6, 12 Input 1 SAR 16-QSOP

8 Bit Analog to Digital Converter 6, 12 Input 1 SAR 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1039AEEE+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4087BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4131-8BCBZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-9684601QLA-ND - DigiKey
Specs
Interface Type Parallel; SPI
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1193ETI+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details