DigiKey
Analog to Digital Converters (ADC)
505-AD4630-20BBCZ-RLCT-ND
Description
20-BIT, 2 MSPS, DUAL
Request a Quote
Email Supplier
Datasheet
Description
20-BIT, 2 MSPS, DUAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
505-AD4630-20BBCZ-RLCT-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
SPI; SPI
|
|
Package Type
|
64-FBGA, CSPBGA
|
|
Packing Method
|
Cut Tape (CT)
|
|
Pins
|
64
|
|
Resolution
|
20 bits
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI; SPI
Package Type
SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method
Cut Tape (CT)
View Details
Interface Type
SPI; SPI
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Cut Tape (CT)
View Details
Package Type
68-CLCC
Packing Method
Tray
Pins
68
View Details
Interface Type
Serial; SPI; Serial, SPI
Package Type
40-VFQFN Exposed Pad, CSP
Packing Method
Tape Reel
View Details