DigiKey Clock Generators, PLLs, Frequency Synthesizers MAX038CPP+-ND

Description
"Function Generator IC 40MHz 1 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Function Generator IC 40MHz 1 20-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MAX038CPP+-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MAX038CPP+-ND
Clock Generators, PLLs, Frequency Synthesizers MAX038CPP+-ND
"Function Generator IC 40MHz 1 20-DIP (0.300"", 7.62mm)"

"Function Generator IC 40MHz 1 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Clocks
Product Number MAX038CPP+-ND
Product Name Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface CMOS; TTL
Package Type Through Hole; DIP; "20-DIP (0.300"", 7.62mm)"
Supply Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 175-MAX31341CETB+TCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-WFDFN Exposed Pad
Supply Voltage 1.6 to 3.6 volts
View Details
Real Time Clocks - 175-DS1390U-3+T&RDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Supply Voltage 2.7 to 3.3 volts
View Details
Real Time Clocks - 175-MAX31329ELB+TDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-LLGA
Supply Voltage 1.6 to 5.5 volts
View Details
Real Time Clocks - 175-DS3231MZ/V+TDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2.3 to 5.5 volts
View Details