IC CLOCK GEN 1:1 2.5GHZ 40-SMT
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1127-2919-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | LVPECL; LVDS |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad |
| Supply Voltage | 3.15 to 3.5 volts |