14 Bit Analog to Digital Converter 8 Input 8 Pipelined 140-BGA (11.25x9)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LTM9008CY-14#PBF-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Serial |
| Package Type | 140-BFBGA |
| Packing Method | Tray |
| Pins | 140 |
| Resolution | 14 bits |