DigiKey Analog to Digital Converters (ADC) 505-5962-9169003M3A-ND

Description
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-LCC (11.43x11.43)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-LCC (11.43x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-5962-9169003M3A-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-5962-9169003M3A-ND
Analog to Digital Converters (ADC) 505-5962-9169003M3A-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-LCC (11.43x11.43)

12 Bit Analog to Digital Converter 2 Input 1 SAR 28-LCC (11.43x11.43)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-5962-9169003M3A-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 28-LCC
Packing Method Tube
Pins 28
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1230BEEG+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1230BEEG+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4114BCPZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX11163EUB+TDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details