I²C Digital Isolator 3500Vrms 6 Channel 400kHz 50kV/µs CMTI 24-BBGA
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | LTM2892CY-I#PBF-ND |
| Product Name | Digital Isolators |
| Package Type | 24-BBGA |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3500 volts |