SPI Digital Isolator 2500Vrms 6 Channel 4MHz, 8MHz 30kV/µs CMTI 32-BBGA Module
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | LTM2887IY-5S#PBF-ND |
| Product Name | Digital Isolators |
| Package Type | 32-BBGA Module |
| Mounting Option | Surface Mount |
| Isolation Voltage | 2500 volts |