DigiKey Digital Isolators LTM2885HY#PBF-ND

Description
RS422, RS485 Digital Isolator 6500Vrms 2 Channel 20Mbps 50kV/µs CMTI 42-BBGA
Request a Quote Datasheet
Description
RS422, RS485 Digital Isolator 6500Vrms 2 Channel 20Mbps 50kV/µs CMTI 42-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTM2885HY#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
LTM2885HY#PBF-ND
Digital Isolators LTM2885HY#PBF-ND
RS422, RS485 Digital Isolator 6500Vrms 2 Channel 20Mbps 50kV/µs CMTI 42-BBGA

RS422, RS485 Digital Isolator 6500Vrms 2 Channel 20Mbps 50kV/µs CMTI 42-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number LTM2885HY#PBF-ND
Product Name Digital Isolators
Package Type 42-BBGA
Mounting Option Surface Mount
Isolation Voltage 6500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 175-MAX22663FAWE+TTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Digital Isolators - 175-MAX14942GWE+TDKR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Digital Isolators - 175-MAX14931EASE+TCT-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2750 volts
View Details
Digital Isolators - 175-MAX22165CAEE+-ND - DigiKey
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details