RS422, RS485 Digital Isolator 6500Vrms 2 Channel 20Mbps 50kV/µs CMTI 42-BBGA
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | LTM2885CY#PBF-ND |
| Product Name | Digital Isolators |
| Package Type | 42-BBGA |
| Mounting Option | Surface Mount |
| Isolation Voltage | 6500 volts |