I²C Digital Isolator 7500Vrms 6 Channel 400kHz 50kV/µs CMTI 36-BGA Module
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | LTM2810CY-I#PBF-ND |
| Product Name | Digital Isolators |
| Package Type | 36-BGA Module |
| Mounting Option | Surface Mount |
| Isolation Voltage | 7500 volts |