10 Bit Digital to Analog Converter 2 12-MSOP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | LTC2644IMS-L10#TRPBF-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | PWM |
| Package Type | TSSOP; "12-TSSOP (0.118"", 3.00mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 10 bits |