DigiKey Digital to Analog Converters (DAC) 175-MAX5741EUB+TTR-ND

Description
10 Bit Digital to Analog Converter 4 10-uMAX/uSOP
Request a Quote Datasheet
Description
10 Bit Digital to Analog Converter 4 10-uMAX/uSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 175-MAX5741EUB+TTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
175-MAX5741EUB+TTR-ND
Digital to Analog Converters (DAC) 175-MAX5741EUB+TTR-ND
10 Bit Digital to Analog Converter 4 10-uMAX/uSOP

10 Bit Digital to Analog Converter 4 10-uMAX/uSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 175-MAX5741EUB+TTR-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
Resolution 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5100BEUP+TCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-5962-8865901XA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX515CSA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX538BESA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details