10 Bit Digital to Analog Converter 4 10-MSOP-EP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | LTC2635HMSE-HZ10#TRPBF-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C |
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" |
| Packing Method | Tape Reel |
| Resolution | 10 bits |