DigiKey
Digital to Analog Converters (DAC)
175-MAX5544CSA+TDKR-ND
Description
IC DAC 14BIT 8-SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC DAC 14BIT 8-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital-to-Analog Converter (DAC) Chips |
|
Product Number
|
175-MAX5544CSA+TDKR-ND |
|
Product Name
|
Digital to Analog Converters (DAC) |
|
Interface Type
|
SPI; SPI
|
|
Package Type
|
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
|
|
Packing Method
|
Digi-Reel®
|
|
Resolution
|
14 bits
|
|
Operating Temperature
|
0.0 to 70 C (32 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI; SPI
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Tape Reel
View Details
Interface Type
SPI
Package Type
TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method
Tube
View Details
Interface Type
I2C; I2C
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Cut Tape (CT)
View Details
Interface Type
SPI
Package Type
LFQP; 48-LQFP
Packing Method
Tape Reel
View Details