DigiKey Analog to Digital Converters (ADC) LTC2492IDE#TRPBFDKR-ND

Description
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 14-DFN (4x3)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 14-DFN (4x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2492IDE#TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2492IDE#TRPBFDKR-ND
Analog to Digital Converters (ADC) LTC2492IDE#TRPBFDKR-ND
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 14-DFN (4x3)

24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 14-DFN (4x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2492IDE#TRPBFDKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 14-WFDFN Exposed Pad
Packing Method Digi-Reel®
Pins 14
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11603EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC1867LAIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4190-4BCPZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 161-LTC2312HTS8-12#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Tape Reel
View Details