DigiKey Analog to Digital Converters (ADC) 175-ADC0820CCM+TTR-ND

Description
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 175-ADC0820CCM+TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
175-ADC0820CCM+TTR-ND
Analog to Digital Converters (ADC) 175-ADC0820CCM+TTR-ND
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC

8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 175-ADC0820CCM+TTR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX187BCWE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4113BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4003BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-5962-88764043A-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-LCC
Packing Method Tube
View Details