24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LTC2485CDD#TRPBFDKR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C |
| Package Type | 10-WFDFN Exposed Pad |
| Packing Method | Digi-Reel® |
| Pins | 10 |
| Resolution | 24 bits |