DigiKey
Analog to Digital Converters (ADC)
175-MAX11136ATI+TDKR-ND
Description
IC ADC 12BIT 28-TQFN
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 12BIT 28-TQFN
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
175-MAX11136ATI+TDKR-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
SPI; SPI
|
|
Package Type
|
28-WFQFN Exposed Pad
|
|
Packing Method
|
Digi-Reel®
|
|
Pins
|
28
|
|
Resolution
|
12 bits
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI; SPI
Package Type
64-FBGA, CSPBGA
Packing Method
Cut Tape (CT)
View Details
Interface Type
SPI; Microwire
Package Type
10-VFDFN Exposed Pad, CSP
Packing Method
Cut Tape (CT)
View Details
Interface Type
Parallel; Parallel
Package Type
CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method
Tube
View Details
Interface Type
I2C; I2C
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Tape Reel
View Details