DigiKey Analog to Digital Converters (ADC) LTC2480IDD#TRPBFDKR-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2480IDD#TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2480IDD#TRPBFDKR-ND
Analog to Digital Converters (ADC) LTC2480IDD#TRPBFDKR-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2480IDD#TRPBFDKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 10-WFDFN Exposed Pad
Packing Method Digi-Reel®
Pins 10
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1110CAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11261ENX+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 36-XFBGA, WLBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1230BEEG+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4052BCPZ-R2TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details