DigiKey
Analog to Digital Converters (ADC)
505-AD4062BCBZ-RL7TR-ND
Description
IC ADC 16BIT 16-WLCSP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 16BIT 16-WLCSP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
505-AD4062BCBZ-RL7TR-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Package Type
|
16-UFBGA, WLCSP
|
|
Packing Method
|
Tape Reel
|
|
Pins
|
16
|
|
Resolution
|
16 bits
|
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
I2C; I2C
Package Type
12-WFBGA, WLBGA
Packing Method
Tape Reel
View Details
Interface Type
Serial
Package Type
48-VFQFN Exposed Pad
Pins
48
View Details
Interface Type
SPI; SPI
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Tape Reel
View Details
Interface Type
Parallel; Parallel
Package Type
SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method
Tape Reel
View Details