DigiKey
Analog to Digital Converters (ADC)
LTC2360HS6#PBF-ND
Description
IC ADC 12BIT TSOT-23-6
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 12BIT TSOT-23-6
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
LTC2360HS6#PBF-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
SPI; SPI
|
|
Package Type
|
SOT-23-6 Thin, TSOT-23-6
|
|
Packing Method
|
Bulk
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI; SPI
Package Type
SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
Parallel; Parallel
Package Type
SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
Serial
Package Type
48-VFQFN Exposed Pad
Packing Method
Tape Reel
View Details
Interface Type
Parallel; Parallel
Package Type
40-VFQFN Exposed Pad
Pins
40
View Details