24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 40-LFCSP-VQ (6x6)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD4116BCPZ-RL7DKR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; Microwire |
| Package Type | 40-VFQFN Exposed Pad, CSP |
| Packing Method | Digi-Reel® |
| Pins | 40 |
| Resolution | 24 bits |