DigiKey Analog to Digital Converters (ADC) LTC2356CMSE-14#TRPBF-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2356CMSE-14#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2356CMSE-14#TRPBF-ND
Analog to Digital Converters (ADC) LTC2356CMSE-14#TRPBF-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP

14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2356CMSE-14#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Tape Reel
Resolution 14 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11102ATB+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-WFDFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11614EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-5962-8876401LX-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4130-8BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details