DigiKey Analog to Digital Converters (ADC) LTC2313HTS8-12#TRMPBFTR-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC2313HTS8-12#TRMPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC2313HTS8-12#TRMPBFTR-ND
Analog to Digital Converters (ADC) LTC2313HTS8-12#TRMPBFTR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8

12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC2313HTS8-12#TRMPBFTR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Tape Reel
Resolution 12 bits
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4087BBCZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4001BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 1127-1636-ND - DigiKey
Specs
Interface Type Serial
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details
Analog to Digital Converters (ADC) - 1127-1282-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-VFQFN Exposed Pad
Pins 40
View Details